Panasonic Surface Mount Resistors ERJP08F2493V

Description
Panasonic ERJP08F2493V
Request a Quote Datasheet
Description
Panasonic ERJP08F2493V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1062976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1062976
Surface Mount Resistors 1062976
Panasonic ERJP08F2493V

Panasonic ERJP08F2493V

Supplier's Site
Surface Mount Resistors - 1223757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223757
Surface Mount Resistors 1223757
Panasonic ERJP08F2493V

Panasonic ERJP08F2493V

Supplier's Site
Res, 249K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y7161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
85Y7161
Res, 249K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic 85Y7161
RES, 249K, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:249kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 249K, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:249kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1062976 1223757 85Y7161
Product Name Surface Mount Resistors Surface Mount Resistors Res, 249K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers