Panasonic Surface Mount Resistors ERJP08F2203V

Description
Panasonic ERJP08F2203V
Request a Quote Datasheet
Description
Panasonic ERJP08F2203V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7220006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7220006
Surface Mount Resistors 7220006
Panasonic ERJP08F2203V

Panasonic ERJP08F2203V

Supplier's Site
Surface Mount Resistors - 9229449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9229449
Surface Mount Resistors 9229449
Panasonic ERJP08F2203V

Panasonic ERJP08F2203V

Supplier's Site
Surface Mount Resistors - 7220006P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7220006P
Surface Mount Resistors 7220006P
Panasonic ERJP08F2203V

Panasonic ERJP08F2203V

Supplier's Site
Res, 220K, 1%, 0.66W, 1206; Resistor Case Style Panasonic - 12AC0833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0.66W, 1206; Resistor Case Style Panasonic
12AC0833
Res, 220K, 1%, 0.66W, 1206; Resistor Case Style Panasonic 12AC0833
RES, 220K, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:220kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 220K, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:220kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 62W9851 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
62W9851
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 62W9851
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 220 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 220 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7220006 9229449 7220006P 12AC0833 62W9851
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 220K, 1%, 0.66W, 1206; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 220000 ohms 220000 ohms
Power Rating 0.6600 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details