Panasonic Surface Mount Resistors ERJP08F20R0V

Description
Panasonic ERJP08F20R0V
Request a Quote Datasheet
Description
Panasonic ERJP08F20R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282360
Surface Mount Resistors 282360
Panasonic ERJP08F20R0V

Panasonic ERJP08F20R0V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 62W9846 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
62W9846
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 62W9846
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282360 62W9846
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details