Panasonic Res, 200K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic ERJP08F2003V

Description
RES, 200K, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:200kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 200K, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:200kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y7141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
85Y7141
Res, 200K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic 85Y7141
RES, 200K, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:200kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 200K, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:200kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 1%, 0.66W, 1206; Resistor Case Style Panasonic - 12AC0832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.66W, 1206; Resistor Case Style Panasonic
12AC0832
Res, 200K, 1%, 0.66W, 1206; Resistor Case Style Panasonic 12AC0832
RES, 200K, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:200kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 200K, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:200kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 85Y7141 12AC0832
Product Name Res, 200K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic Res, 200K, 1%, 0.66W, 1206; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Resistance Range 200000 ohms 200000 ohms
Power Rating 0.6600 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details