Panasonic Surface Mount Resistors ERJP08F2002V

Description
Panasonic ERJP08F2002V
Request a Quote Datasheet
Description
Panasonic ERJP08F2002V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7219923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219923
Surface Mount Resistors 7219923
Panasonic ERJP08F2002V

Panasonic ERJP08F2002V

Supplier's Site
Surface Mount Resistors - 7219923P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219923P
Surface Mount Resistors 7219923P
Panasonic ERJP08F2002V

Panasonic ERJP08F2002V

Supplier's Site
Surface Mount Resistors - 1723567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723567
Surface Mount Resistors 1723567
Panasonic ERJP08F2002V

Panasonic ERJP08F2002V

Supplier's Site
Res, 20K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y7140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
85Y7140
Res, 20K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic 85Y7140
RES, 20K, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:20kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 20K, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:20kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7219923 7219923P 85Y7140
Product Name Surface Mount Resistors Surface Mount Resistors Res, 20K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 20000 ohms 20000 ohms
Power Rating 0.6600 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details