Panasonic Res, 196K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic ERJP08F1963V

Description
RES, 196K, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:196kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 196K, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:196kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 196K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y7139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
85Y7139
Res, 196K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic 85Y7139
RES, 196K, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:196kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 196K, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:196kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 196K, 1%, 0.66W, 1206; Resistor Case Style Panasonic - 12AC0831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196K, 1%, 0.66W, 1206; Resistor Case Style Panasonic
12AC0831
Res, 196K, 1%, 0.66W, 1206; Resistor Case Style Panasonic 12AC0831
RES, 196K, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:196kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 196K, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:196kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 85Y7139 12AC0831
Product Name Res, 196K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic Res, 196K, 1%, 0.66W, 1206; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Resistance Range 196000 ohms 196000 ohms
Power Rating 0.6600 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details