Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.6 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJP08F1601V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.6 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.6 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.6 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 62W9841 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.6 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
62W9841
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.6 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 62W9841
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.6 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.6 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9841
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.6 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details