Panasonic Surface Mount Resistors ERJP08F1100V

Description
Panasonic ERJP08F1100V
Request a Quote Datasheet
Description
Panasonic ERJP08F1100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7219743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219743
Surface Mount Resistors 7219743
Panasonic ERJP08F1100V

Panasonic ERJP08F1100V

Supplier's Site
Surface Mount Resistors - 9229339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9229339
Surface Mount Resistors 9229339
Panasonic ERJP08F1100V

Panasonic ERJP08F1100V

Supplier's Site
Surface Mount Resistors - 7219743P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219743P
Surface Mount Resistors 7219743P
Panasonic ERJP08F1100V

Panasonic ERJP08F1100V

Supplier's Site
Res, 110R, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y7099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
85Y7099
Res, 110R, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic 85Y7099
RES, 110R, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:110ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 110R, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:110ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7219743 9229339 7219743P 85Y7099
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 110R, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 110 ohms 110 ohms
Power Rating 0.6600 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details