Panasonic Surface Mount Resistors ERJP08F1001V

Description
Panasonic ERJP08F1001V
Request a Quote
Description
Panasonic ERJP08F1001V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7219829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219829
Surface Mount Resistors 7219829
Panasonic ERJP08F1001V

Panasonic ERJP08F1001V

Supplier's Site
Surface Mount Resistors - 9229376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9229376
Surface Mount Resistors 9229376
Panasonic ERJP08F1001V

Panasonic ERJP08F1001V

Supplier's Site
Surface Mount Resistors - 7219829P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219829P
Surface Mount Resistors 7219829P
Panasonic ERJP08F1001V

Panasonic ERJP08F1001V

Supplier's Site
Res, 1K, 1%, 0.66W, 1206; Resistor Case Style Panasonic - 12AC0829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.66W, 1206; Resistor Case Style Panasonic
12AC0829
Res, 1K, 1%, 0.66W, 1206; Resistor Case Style Panasonic 12AC0829
RES, 1K, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1K, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 62W9829 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
62W9829
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 62W9829
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7219829 9229376 7219829P 12AC0829 62W9829
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 1K, 1%, 0.66W, 1206; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms
Power Rating 0.6600 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details