Panasonic Chip Resistor - Surface Mount - ERJP08F1000V ERJP08F1000V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110085-ERJP08F1000V Packaging: Cut Tape Termination: Tab Voltage Rating: 500 V Length: 3.2 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 600 µm Resistance: 100 Ω Power Rating: 660 mW Number of Pins: 2 Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): ERJ-P08F1000V; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1206 Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Operating Temperature: 155 °C Case Code (Metric): 3216
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110085-ERJP08F1000V Packaging: Cut Tape Termination: Tab Voltage Rating: 500 V Length: 3.2 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 600 µm Resistance: 100 Ω Power Rating: 660 mW Number of Pins: 2 Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): ERJ-P08F1000V; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1206 Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Operating Temperature: 155 °C Case Code (Metric): 3216
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJP08F1000V - 1110085-ERJP08F1000V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJP08F1000V
1110085-ERJP08F1000V
Chip Resistor - Surface Mount - ERJP08F1000V 1110085-ERJP08F1000V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110085-ERJP08F1000V Packaging: Cut Tape Termination: Tab Voltage Rating: 500 V Length: 3.2 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 600 µm Resistance: 100 Ω Power Rating: 660 mW Number of Pins: 2 Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): ERJ-P08F1000V; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1206 Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Operating Temperature: 155 °C Case Code (Metric): 3216

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110085-ERJP08F1000V
Packaging: Cut Tape
Termination: Tab
Voltage Rating: 500 V
Length: 3.2 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 600 µm
Resistance: 100 Ω
Power Rating: 660 mW
Number of Pins: 2
Width: 1.6 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Alternative Parts (Cross-Reference): ERJ-P08F1000V;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 1206
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
Max Operating Temperature: 155 °C
Case Code (Metric): 3216

Buy Now
SMD 100 Ohm 500V Resistor - 52-ERJP08F1000V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 500V Resistor
52-ERJP08F1000V
SMD 100 Ohm 500V Resistor 52-ERJP08F1000V
100 Ohm 1% 1206 Thick Film SMD Resistor, 500V, 155°C Product overview: ERJP08F1000V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP08F1000V can be used for catalog matching and distributor lookup.

100 Ohm 1% 1206 Thick Film SMD Resistor, 500V, 155°C Product overview: ERJP08F1000V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP08F1000V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 7219740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219740
Surface Mount Resistors 7219740
Panasonic ERJP08F1000V

Panasonic ERJP08F1000V

Supplier's Site
Surface Mount Resistors - 9229320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9229320
Surface Mount Resistors 9229320
Panasonic ERJP08F1000V

Panasonic ERJP08F1000V

Supplier's Site
Surface Mount Resistors - 7219740P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219740P
Surface Mount Resistors 7219740P
Panasonic ERJP08F1000V

Panasonic ERJP08F1000V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 62W9828 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
62W9828
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 62W9828
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1110085-ERJP08F1000V 52-ERJP08F1000V 7219740 9229320 7219740P 62W9828
Product Name Chip Resistor - Surface Mount - ERJP08F1000V SMD 100 Ohm 500V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details