Panasonic Res, 8K2, 5%, Thick Film; Resistor Case Style Panasonic ERJP06J822V

Description
RES, 8K2, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 8K2, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K2, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 5%, Thick Film; Resistor Case Style Panasonic
41AC9746
Res, 8K2, 5%, Thick Film; Resistor Case Style Panasonic 41AC9746
RES, 8K2, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 8K2, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 8K2, 5%, 0805; Resistor Case Style Panasonic - 28AK9357 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 8K2, 5%, 0805; Resistor Case Style Panasonic
28AK9357
Res, Aec-Q200, Thick Film, 8K2, 5%, 0805; Resistor Case Style Panasonic 28AK9357
RES, AEC-Q200, THICK FILM, 8K2, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 8K2, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9746 28AK9357
Product Name Res, 8K2, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 8K2, 5%, 0805; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805
Resistance Range 8200 ohms 8200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details