Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.8 ohm, 500 mW, - 5%, 400 V RoHS Compliant: Yes
RES, 6R8, 5%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8952592P | 8952592 | 62W9825 | 12AC0828 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.8 Ohm, 500 Mw, 5%, 400 V Rohs Compliant Panasonic | Res, 6R8, 5%, 0.5W, 0805; Resistor Case Style Panasonic |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD) | 0805 |
| Resistance Range | 6.8 ohms | 6.8 ohms | ||
| Power Rating | 0.5000 watts | 0.5000 watts | ||
| Standards and Certifications | RoHS | RoHS; Aec-q200 | RoHS | RoHS |