Panasonic Res, 62R, 5%, Thick Film; Resistor Case Style Panasonic ERJP06J620V

Description
RES, 62R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:62ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 62R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:62ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9743
Res, 62R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9743
RES, 62R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:62ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 62R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:62ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9743
Product Name Res, 62R, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 62 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details