Panasonic Surface Mount Resistors ERJP06J5R6V

Description
Panasonic ERJP06J5R6V
Request a Quote Datasheet
Description
Panasonic ERJP06J5R6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8952599P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8952599P
Surface Mount Resistors 8952599P
Panasonic ERJP06J5R6V

Panasonic ERJP06J5R6V

Supplier's Site
Surface Mount Resistors - 8952599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8952599
Surface Mount Resistors 8952599
Panasonic ERJP06J5R6V

Panasonic ERJP06J5R6V

Supplier's Site
Surface Mount Resistors - 1723490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723490
Surface Mount Resistors 1723490
Panasonic ERJP06J5R6V

Panasonic ERJP06J5R6V

Supplier's Site
Res, 5R6, 5%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 5%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0827
Res, 5R6, 5%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0827
RES, 5R6, 5%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:5.6ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 5R6, 5%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:5.6ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Ohm, 500 Mw, 5%, 400 V Rohs Compliant Panasonic - 62W9823 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Ohm, 500 Mw, 5%, 400 V Rohs Compliant Panasonic
62W9823
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Ohm, 500 Mw, 5%, 400 V Rohs Compliant Panasonic 62W9823
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 ohm, 500 mW, - 5%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 ohm, 500 mW, - 5%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8952599P 8952599 12AC0827 62W9823
Product Name Surface Mount Resistors Surface Mount Resistors Res, 5R6, 5%, 0.5W, 0805; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Ohm, 500 Mw, 5%, 400 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms 5.6 ohms
Power Rating 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details