Panasonic Res, 51R, 5%, Thick Film; Resistor Case Style Panasonic ERJP06J510V

Description
RES, 51R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:51ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 51R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:51ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9739
Res, 51R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9739
RES, 51R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:51ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 51R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:51ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 51R, 5%, 0805; Resistor Case Style Panasonic - 28AK9352 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 51R, 5%, 0805; Resistor Case Style Panasonic
28AK9352
Res, Aec-Q200, Thick Film, 51R, 5%, 0805; Resistor Case Style Panasonic 28AK9352
RES, AEC-Q200, THICK FILM, 51R, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:51ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 51R, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:51ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9739 28AK9352
Product Name Res, 51R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 51R, 5%, 0805; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805
Resistance Range 51 ohms 51 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details