Panasonic Surface Mount Resistors ERJP06J473V

Description
Panasonic ERJP06J473V
Request a Quote Datasheet
Description
Panasonic ERJP06J473V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 154071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
154071
Surface Mount Resistors 154071
Panasonic ERJP06J473V

Panasonic ERJP06J473V

Supplier's Site
Surface Mount Resistors - 1723872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723872
Surface Mount Resistors 1723872
Panasonic ERJP06J473V

Panasonic ERJP06J473V

Supplier's Site
RESISTOR;0805;ANTI-SURGE RESISTOR;47,000 OHM;5% - 70068916 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;0805;ANTI-SURGE RESISTOR;47,000 OHM;5%
70068916
RESISTOR;0805;ANTI-SURGE RESISTOR;47,000 OHM;5% 70068916
Anti-Surge Characteristics Superior to Standard Metal Film Resistors High Reliability — Metal Glaze Thick Film Resistive Element and Three Layers of Electrodes Suitable for Both Reflow and Flow Soldering Reference Standards — IEC 60115-8, JIS C 5201-8

  • Anti-Surge Characteristics Superior to Standard Metal Film Resistors
  • High Reliability — Metal Glaze Thick Film Resistive Element and Three Layers of Electrodes
  • Suitable for Both Reflow and Flow Soldering
  • Reference Standards — IEC 60115-8, JIS C 5201-8
Supplier's Site
Res, Aec-Q200, Thick Film, 47K, 5%, 0805; Resistor Case Style Panasonic - 28AK9351 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 47K, 5%, 0805; Resistor Case Style Panasonic
28AK9351
Res, Aec-Q200, Thick Film, 47K, 5%, 0805; Resistor Case Style Panasonic 28AK9351
RES, AEC-Q200, THICK FILM, 47K, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 47K, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 47K, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, Thick Film; Resistor Case Style Panasonic
41AC9738
Res, 47K, 5%, Thick Film; Resistor Case Style Panasonic 41AC9738
RES, 47K, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 47K, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 154071 70068916 28AK9351 41AC9738
Product Name Surface Mount Resistors RESISTOR;0805;ANTI-SURGE RESISTOR;47,000 OHM;5% Res, Aec-Q200, Thick Film, 47K, 5%, 0805; Resistor Case Style Panasonic Res, 47K, 5%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Category / Application General Use
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details