Panasonic Res, Aec-Q200, Thick Film, 33R, 5%, 0805; Resistor Case Style Panasonic ERJP06J330V

Description
RES, AEC-Q200, THICK FILM, 33R, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:33ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, AEC-Q200, THICK FILM, 33R, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:33ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 33R, 5%, 0805; Resistor Case Style Panasonic - 28AK9346 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 33R, 5%, 0805; Resistor Case Style Panasonic
28AK9346
Res, Aec-Q200, Thick Film, 33R, 5%, 0805; Resistor Case Style Panasonic 28AK9346
RES, AEC-Q200, THICK FILM, 33R, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:33ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 33R, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:33ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 33R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9733
Res, 33R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9733
RES, 33R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 33R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AK9346 41AC9733
Product Name Res, Aec-Q200, Thick Film, 33R, 5%, 0805; Resistor Case Style Panasonic Res, 33R, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805
Resistance Range 33 ohms 33 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details