Panasonic Surface Mount Resistors ERJP06J2R2V

Description
Panasonic ERJP06J2R2V
Request a Quote Datasheet
Description
Panasonic ERJP06J2R2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8952564P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8952564P
Surface Mount Resistors 8952564P
Panasonic ERJP06J2R2V

Panasonic ERJP06J2R2V

Supplier's Site
Surface Mount Resistors - 8952564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8952564
Surface Mount Resistors 8952564
Panasonic ERJP06J2R2V

Panasonic ERJP06J2R2V

Supplier's Site
Surface Mount Resistors - 1723876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723876
Surface Mount Resistors 1723876
Panasonic ERJP06J2R2V

Panasonic ERJP06J2R2V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Ohm, 500 Mw, 5%, 400 V Rohs Compliant Panasonic - 62W9811 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Ohm, 500 Mw, 5%, 400 V Rohs Compliant Panasonic
62W9811
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Ohm, 500 Mw, 5%, 400 V Rohs Compliant Panasonic 62W9811
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 ohm, 500 mW, - 5%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 ohm, 500 mW, - 5%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 5%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0826 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0826
Res, 2R2, 5%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0826
RES, 2R2, 5%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 2R2, 5%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8952564P 8952564 62W9811 12AC0826
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Ohm, 500 Mw, 5%, 400 V Rohs Compliant Panasonic Res, 2R2, 5%, 0.5W, 0805; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD) 0805
Resistance Range 2.2 ohms 2.2 ohms
Power Rating 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details