Panasonic Res, 270R, 5%, Thick Film; Resistor Case Style Panasonic ERJP06J271V

Description
RES, 270R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:270ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 270R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:270ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 270R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9730
Res, 270R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9730
RES, 270R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:270ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 270R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:270ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 270R, 5%, 0805 Rohs Compliant Panasonic - 28AK9345 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 270R, 5%, 0805 Rohs Compliant Panasonic
28AK9345
Res, Aec-Q200, Thick Film, 270R, 5%, 0805 Rohs Compliant Panasonic 28AK9345
RES, AEC-Q200, THICK FILM, 270R, 5%, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 270R, 5%, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9730 28AK9345
Product Name Res, 270R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 270R, 5%, 0805 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805
Resistance Range 270 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details