Panasonic Res, 27R, 5%, Thick Film; Resistor Case Style Panasonic ERJP06J270V

Description
RES, 27R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:27ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 27R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:27ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9729
Res, 27R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9729
RES, 27R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:27ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 27R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:27ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 27R, 5%, 0805; Resistor Case Style Panasonic - 28AK9344 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 27R, 5%, 0805; Resistor Case Style Panasonic
28AK9344
Res, Aec-Q200, Thick Film, 27R, 5%, 0805; Resistor Case Style Panasonic 28AK9344
RES, AEC-Q200, THICK FILM, 27R, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:27ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 27R, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:27ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9729 28AK9344
Product Name Res, 27R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 27R, 5%, 0805; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805
Resistance Range 27 ohms 27 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers