Panasonic Surface Mount Resistors ERJP06J223V

Description
Panasonic ERJP06J223V
Request a Quote
Description
Panasonic ERJP06J223V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 154116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
154116
Surface Mount Resistors 154116
Panasonic ERJP06J223V

Panasonic ERJP06J223V

Supplier's Site
Surface Mount Resistors - 154116P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
154116P
Surface Mount Resistors 154116P
0805Anti-Surge Resistor22,000 Ohm 5%

0805Anti-Surge Resistor22,000 Ohm 5%

Supplier's Site
Surface Mount Resistors - 1723487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723487
Surface Mount Resistors 1723487
Panasonic ERJP06J223V

Panasonic ERJP06J223V

Supplier's Site
Res, 22K, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, Thick Film; Resistor Case Style Panasonic
41AC9728
Res, 22K, 5%, Thick Film; Resistor Case Style Panasonic 41AC9728
RES, 22K, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 22K, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 22K, 5%, 0805; Resistor Case Style Panasonic - 28AK9343 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 22K, 5%, 0805; Resistor Case Style Panasonic
28AK9343
Res, Aec-Q200, Thick Film, 22K, 5%, 0805; Resistor Case Style Panasonic 28AK9343
RES, AEC-Q200, THICK FILM, 22K, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:22kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 22K, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:22kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 154116 154116P 41AC9728 28AK9343
Product Name Surface Mount Resistors Surface Mount Resistors Res, 22K, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 22K, 5%, 0805; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Category / Application Surge Resistor
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details