Panasonic Surface Mount Resistors ERJP06J221V

Description
Panasonic ERJP06J221V
Request a Quote Datasheet
Description
Panasonic ERJP06J221V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8952577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8952577
Surface Mount Resistors 8952577
Panasonic ERJP06J221V

Panasonic ERJP06J221V

Supplier's Site
Surface Mount Resistors - 8952577P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8952577P
Surface Mount Resistors 8952577P
Panasonic ERJP06J221V

Panasonic ERJP06J221V

Supplier's Site
Surface Mount Resistors - 1723877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723877
Surface Mount Resistors 1723877
Panasonic ERJP06J221V

Panasonic ERJP06J221V

Supplier's Site
Res, 220R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9726
Res, 220R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9726
RES, 220R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:220ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 220R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:220ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 220R, 5%, 0805 Rohs Compliant Panasonic - 28AK9341 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 220R, 5%, 0805 Rohs Compliant Panasonic
28AK9341
Res, Aec-Q200, Thick Film, 220R, 5%, 0805 Rohs Compliant Panasonic 28AK9341
RES, AEC-Q200, THICK FILM, 220R, 5%, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 220R, 5%, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8952577 8952577P 41AC9726 28AK9341
Product Name Surface Mount Resistors Surface Mount Resistors Res, 220R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 220R, 5%, 0805 Rohs Compliant Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 220 ohms 220 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details