Panasonic Res, Aec-Q200, Thick Film, 22R, 5%, 0805; Resistor Case Style Panasonic ERJP06J220V

Description
RES, AEC-Q200, THICK FILM, 22R, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:22ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, AEC-Q200, THICK FILM, 22R, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:22ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 22R, 5%, 0805; Resistor Case Style Panasonic - 28AK9340 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 22R, 5%, 0805; Resistor Case Style Panasonic
28AK9340
Res, Aec-Q200, Thick Film, 22R, 5%, 0805; Resistor Case Style Panasonic 28AK9340
RES, AEC-Q200, THICK FILM, 22R, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:22ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 22R, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:22ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 22R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9725
Res, 22R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9725
RES, 22R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 22R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AK9340 41AC9725
Product Name Res, Aec-Q200, Thick Film, 22R, 5%, 0805; Resistor Case Style Panasonic Res, 22R, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805
Resistance Range 22 ohms 22 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details