Panasonic Surface Mount Resistors ERJP06J202V

Description
Panasonic ERJP06J202V
Request a Quote Datasheet
Description
Panasonic ERJP06J202V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 153652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
153652
Surface Mount Resistors 153652
Panasonic ERJP06J202V

Panasonic ERJP06J202V

Supplier's Site
Surface Mount Resistors - 9190468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9190468
Surface Mount Resistors 9190468
Panasonic ERJP06J202V

Panasonic ERJP06J202V

Supplier's Site
Surface Mount Resistors - 153652P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
153652P
Surface Mount Resistors 153652P
0805Anti-Surge Resistor2,000 Ohm 5%

0805Anti-Surge Resistor2,000 Ohm 5%

Supplier's Site
Res, 2K, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, Thick Film; Resistor Case Style Panasonic
41AC9724
Res, 2K, 5%, Thick Film; Resistor Case Style Panasonic 41AC9724
RES, 2K, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 2K, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 153652 9190468 153652P 41AC9724
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 2K, 5%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Category / Application Surge Resistor
Resistance Range 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers