Panasonic Surface Mount Resistors ERJP06J1R2V

Description
Panasonic ERJP06J1R2V
Request a Quote Datasheet
Description
Panasonic ERJP06J1R2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8952552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8952552
Surface Mount Resistors 8952552
Panasonic ERJP06J1R2V

Panasonic ERJP06J1R2V

Supplier's Site
Surface Mount Resistors - 1723488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723488
Surface Mount Resistors 1723488
Panasonic ERJP06J1R2V

Panasonic ERJP06J1R2V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Ohm, 500 Mw, 5%, 400 V Rohs Compliant Panasonic - 62W9805 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Ohm, 500 Mw, 5%, 400 V Rohs Compliant Panasonic
62W9805
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Ohm, 500 Mw, 5%, 400 V Rohs Compliant Panasonic 62W9805
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.2 ohm, 500 mW, - 5%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.2 ohm, 500 mW, - 5%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8952552 62W9805
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Ohm, 500 Mw, 5%, 400 V Rohs Compliant Panasonic
Technology / Construction Thick film Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details