Panasonic Surface Mount Resistors ERJP06J153V

Description
Panasonic ERJP06J153V
Request a Quote
Description
Panasonic ERJP06J153V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 153810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
153810
Surface Mount Resistors 153810
Panasonic ERJP06J153V

Panasonic ERJP06J153V

Supplier's Site
Surface Mount Resistors - 153810P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
153810P
Surface Mount Resistors 153810P
0805Anti-Surge Resistor15,000 Ohm 5%

0805Anti-Surge Resistor15,000 Ohm 5%

Supplier's Site
Surface Mount Resistors - 1724654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724654
Surface Mount Resistors 1724654
Panasonic ERJP06J153V

Panasonic ERJP06J153V

Supplier's Site
Res, 15K, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, Thick Film; Resistor Case Style Panasonic
41AC9721
Res, 15K, 5%, Thick Film; Resistor Case Style Panasonic 41AC9721
RES, 15K, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 15K, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 15K, 5%, 0805; Resistor Case Style Panasonic - 28AK9337 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 15K, 5%, 0805; Resistor Case Style Panasonic
28AK9337
Res, Aec-Q200, Thick Film, 15K, 5%, 0805; Resistor Case Style Panasonic 28AK9337
RES, AEC-Q200, THICK FILM, 15K, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 15K, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 153810 153810P 41AC9721 28AK9337
Product Name Surface Mount Resistors Surface Mount Resistors Res, 15K, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 15K, 5%, 0805; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Category / Application Surge Resistor
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details