Panasonic Res, 1K5, 5%, Thick Film; Resistor Case Style Panasonic ERJP06J152V

Description
RES, 1K5, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Description
RES, 1K5, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, Thick Film; Resistor Case Style Panasonic
41AC9720
Res, 1K5, 5%, Thick Film; Resistor Case Style Panasonic 41AC9720
RES, 1K5, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 1K5, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 1K5, 5%, 0805; Resistor Case Style Panasonic - 28AK9336 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1K5, 5%, 0805; Resistor Case Style Panasonic
28AK9336
Res, Aec-Q200, Thick Film, 1K5, 5%, 0805; Resistor Case Style Panasonic 28AK9336
RES, AEC-Q200, THICK FILM, 1K5, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1K5, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9720 28AK9336
Product Name Res, 1K5, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 1K5, 5%, 0805; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805
Resistance Range 1500 ohms 1500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details