Panasonic Surface Mount Resistors ERJP06J121V

Description
Panasonic ERJP06J121V
Request a Quote
Description
Panasonic ERJP06J121V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 154100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
154100
Surface Mount Resistors 154100
Panasonic ERJP06J121V

Panasonic ERJP06J121V

Supplier's Site
Surface Mount Resistors - 9190571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9190571
Surface Mount Resistors 9190571
Panasonic ERJP06J121V

Panasonic ERJP06J121V

Supplier's Site
Surface Mount Resistors - 154100P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
154100P
Surface Mount Resistors 154100P
0805Anti-Surge Resistor120 Ohm 5%

0805Anti-Surge Resistor120 Ohm 5%

Supplier's Site
Res, 120R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9717 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9717
Res, 120R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9717
RES, 120R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:120ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 120R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:120ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 154100 9190571 154100P 41AC9717
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 120R, 5%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Category / Application Surge Resistor
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details