Panasonic Surface Mount Resistors ERJP06J104V

Description
Panasonic ERJP06J104V
Request a Quote
Description
Panasonic ERJP06J104V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 153804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
153804
Surface Mount Resistors 153804
Panasonic ERJP06J104V

Panasonic ERJP06J104V

Supplier's Site
Surface Mount Resistors - 9190509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9190509
Surface Mount Resistors 9190509
Panasonic ERJP06J104V

Panasonic ERJP06J104V

Supplier's Site
Surface Mount Resistors - 153804P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
153804P
Surface Mount Resistors 153804P
0805Anti-Surge Resistor100,000 Ohm 5%

0805Anti-Surge Resistor100,000 Ohm 5%

Supplier's Site
Res, 100K, 5%, 0805, Thick Film; Resistor Case Style Panasonic - 41AC9715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0805, Thick Film; Resistor Case Style Panasonic
41AC9715
Res, 100K, 5%, 0805, Thick Film; Resistor Case Style Panasonic 41AC9715
RES, 100K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 153804 9190509 153804P 41AC9715
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 100K, 5%, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Category / Application Surge Resistor
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details