Panasonic Surface Mount Resistors ERJP06J101V

Description
Panasonic ERJP06J101V
Request a Quote Datasheet
Description
Panasonic ERJP06J101V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 153775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
153775
Surface Mount Resistors 153775
Panasonic ERJP06J101V

Panasonic ERJP06J101V

Supplier's Site
Surface Mount Resistors - 9190492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9190492
Surface Mount Resistors 9190492
Panasonic ERJP06J101V

Panasonic ERJP06J101V

Supplier's Site
Surface Mount Resistors - 153775P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
153775P
Surface Mount Resistors 153775P
0805Anti-Surge Resistor100 Ohm 5%

0805Anti-Surge Resistor100 Ohm 5%

Supplier's Site
Res, 100R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9713
Res, 100R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9713
RES, 100R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 100R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100R, 5%, 0805 Rohs Compliant Panasonic - 28AK9329 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 5%, 0805 Rohs Compliant Panasonic
28AK9329
Res, Aec-Q200, Thick Film, 100R, 5%, 0805 Rohs Compliant Panasonic 28AK9329
RES, AEC-Q200, THICK FILM, 100R, 5%, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 100R, 5%, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 153775 9190492 153775P 41AC9713 28AK9329
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 100R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 100R, 5%, 0805 Rohs Compliant Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Category / Application Surge Resistor
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers