Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 91 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJP06F91R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 91 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 91 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 91 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9798 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 91 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9798
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 91 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9798
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 91 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 91 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9798
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 91 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details