Panasonic SMD 0.5W 750ohm 400V Resistor ERJP06F7500V

Description
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 750ohm, 400V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJP06F7500V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 750ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 750ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP06F7500V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 750ohm, 400V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJP06F7500V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 750ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 750ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP06F7500V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5W 750ohm 400V Resistor - 52-ERJP06F7500V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 750ohm 400V Resistor
52-ERJP06F7500V
SMD 0.5W 750ohm 400V Resistor 52-ERJP06F7500V
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 750ohm, 400V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJP06F7500V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 750ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 750ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP06F7500V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.5W, 750ohm, 400V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJP06F7500V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 750ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 750ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP06F7500V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJP06F7500V - 1057695-ERJP06F7500V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJP06F7500V
1057695-ERJP06F7500V
Chip Resistor - Surface Mount - ERJP06F7500V 1057695-ERJP06F7500V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057695-ERJP06F7500V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 150 V Length: 2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 600 µm Resistance: 750 Ω Power Rating: 500 mW Number of Pins: 2 Width: 1.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): ERJP06F8060V; ERJP06F8200V; ERJP06F6800VERJ-P06F 7500V; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 150 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057695-ERJP06F7500V
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 150 V
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 600 µm
Resistance: 750 Ω
Power Rating: 500 mW
Number of Pins: 2
Width: 1.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): ERJP06F8060V; ERJP06F8200V; ERJP06F6800VERJ-P06F7500V;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0805
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC

Buy Now
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9790 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9790
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9790
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 750 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 750 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJP06F7500V 1057695-ERJP06F7500V 62W9790
Product Name SMD 0.5W 750ohm 400V Resistor Chip Resistor - Surface Mount - ERJP06F7500V Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details