Panasonic SMD 0.5W 620000ohm 400V Resistor ERJP06F6203V

Description
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 620000ohm, 400V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJP06F6203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 620000ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 620000ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP06F6203V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 620000ohm, 400V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJP06F6203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 620000ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 620000ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP06F6203V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5W 620000ohm 400V Resistor - 52-ERJP06F6203V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 620000ohm 400V Resistor
52-ERJP06F6203V
SMD 0.5W 620000ohm 400V Resistor 52-ERJP06F6203V
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 620000ohm, 400V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJP06F6203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 620000ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 620000ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP06F6203V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.5W, 620000ohm, 400V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJP06F6203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 620000ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 620000ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP06F6203V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJP06F6203V - 1034049-ERJP06F6203V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJP06F6203V
1034049-ERJP06F6203V
Chip Resistor - Surface Mount - ERJP06F6203V 1034049-ERJP06F6203V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034049-ERJP06F6203V Packaging: Cut Tape Termination: Tab Voltage Rating: 150 V Length: 2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 620 kΩ Power Rating: 500 mW Number of Pins: 2 Width: 1.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): ERJ-6ENF6203V; CRCW0805620KFKEA; RK73H2ATTD6203F; ERJU06F6203V; RC0805FR-07620KL; AC0805FR-07620KLERJ- P06F6203V; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 150 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034049-ERJP06F6203V
Packaging: Cut Tape
Termination: Tab
Voltage Rating: 150 V
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 620 kΩ
Power Rating: 500 mW
Number of Pins: 2
Width: 1.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): ERJ-6ENF6203V; CRCW0805620KFKEA; RK73H2ATTD6203F; ERJU06F6203V; RC0805FR-07620KL; AC0805FR-07620KLERJ-P06F6203V;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJP06F6203V 1034049-ERJP06F6203V
Product Name SMD 0.5W 620000ohm 400V Resistor Chip Resistor - Surface Mount - ERJP06F6203V
Resistance Range 620000 ohms 620000 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 3-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
4 suppliers