RES, 61R9, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:61.9ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1223745 | 1062964 | 85Y7040 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Res, 61R9, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic |
| Technology / Construction | Thick film | Thick film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805 |
| Standards and Certifications | RoHS | RoHS; Aec-q200 | RoHS |
| Configuration | Single Resistor | ||
| Resistance Range | 61.9 ohms |