RES, 60R4, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:60.4ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1062963 | 85Y7036 |
| Product Name | Surface Mount Resistors | Res, 60R4, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic |
| Technology / Construction | Thick film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805 |
| Standards and Certifications | RoHS; Aec-q200 | RoHS |
| Configuration | Single Resistor | |
| Resistance Range | 60.4 ohms |