Panasonic Surface Mount Resistors ERJP06F6041V

Description
Panasonic ERJP06F6041V
Request a Quote Datasheet
Description
Panasonic ERJP06F6041V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277795
Surface Mount Resistors 277795
Panasonic ERJP06F6041V

Panasonic ERJP06F6041V

Supplier's Site
Res, 6K04, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y7038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
85Y7038
Res, 6K04, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic 85Y7038
RES, 6K04, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.04kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 6K04, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.04kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277795 85Y7038
Product Name Surface Mount Resistors Res, 6K04, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 0.0100 ohms 6040 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details