Panasonic Surface Mount Resistors ERJP06F51R0V

Description
Panasonic ERJP06F51R0V
Request a Quote Datasheet
Description
Panasonic ERJP06F51R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7217646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7217646
Surface Mount Resistors 7217646
Panasonic ERJP06F51R0V

Panasonic ERJP06F51R0V

Supplier's Site
Surface Mount Resistors - 9228897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9228897
Surface Mount Resistors 9228897
Panasonic ERJP06F51R0V

Panasonic ERJP06F51R0V

Supplier's Site
Surface Mount Resistors - 7217646P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7217646P
Surface Mount Resistors 7217646P
Panasonic ERJP06F51R0V

Panasonic ERJP06F51R0V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9772 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9772
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9772
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 1%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0819
Res, 51R, 1%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0819
RES, 51R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:51ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 51R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:51ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7217646 9228897 7217646P 62W9772 12AC0819
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic Res, 51R, 1%, 0.5W, 0805; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 51 ohms 51 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details