Panasonic Chip Resistor - Surface Mount - ERJP06F5103V ERJP06F5103V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039031-ERJP06F5103V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 150 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 600 µm Resistance: 510 kΩ Power Rating: 500 mW Number of Pins: 2 Width: 1.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): MCPWR05FTEW5103; ERJ-6ENF5103V; CRCW0805510KFKEA; RK73H2ATTD5103F; KTR10EZPF5103; RC0805FR-07510KL; ERJU06F5103V; AC0805FR-07510KLERJ- P06F5103V; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 150 V REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039031-ERJP06F5103V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 150 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 600 µm Resistance: 510 kΩ Power Rating: 500 mW Number of Pins: 2 Width: 1.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): MCPWR05FTEW5103; ERJ-6ENF5103V; CRCW0805510KFKEA; RK73H2ATTD5103F; KTR10EZPF5103; RC0805FR-07510KL; ERJU06F5103V; AC0805FR-07510KLERJ- P06F5103V; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 150 V REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJP06F5103V - 1039031-ERJP06F5103V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJP06F5103V
1039031-ERJP06F5103V
Chip Resistor - Surface Mount - ERJP06F5103V 1039031-ERJP06F5103V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039031-ERJP06F5103V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 150 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 600 µm Resistance: 510 kΩ Power Rating: 500 mW Number of Pins: 2 Width: 1.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): MCPWR05FTEW5103; ERJ-6ENF5103V; CRCW0805510KFKEA; RK73H2ATTD5103F; KTR10EZPF5103; RC0805FR-07510KL; ERJU06F5103V; AC0805FR-07510KLERJ- P06F5103V; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 150 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039031-ERJP06F5103V
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 150 V
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 600 µm
Resistance: 510 kΩ
Power Rating: 500 mW
Number of Pins: 2
Width: 1.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): MCPWR05FTEW5103; ERJ-6ENF5103V; CRCW0805510KFKEA; RK73H2ATTD5103F; KTR10EZPF5103; RC0805FR-07510KL; ERJU06F5103V; AC0805FR-07510KLERJ-P06F5103V;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC

Buy Now
SMD 0.5W 510000ohm 400V Resistor - 52-ERJP06F5103V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 510000ohm 400V Resistor
52-ERJP06F5103V
SMD 0.5W 510000ohm 400V Resistor 52-ERJP06F5103V
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 510000ohm, 400V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJP06F5103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 510000ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 510000ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP06F5103V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.5W, 510000ohm, 400V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJP06F5103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 510000ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 510000ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP06F5103V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1039031-ERJP06F5103V 52-ERJP06F5103V
Product Name Chip Resistor - Surface Mount - ERJP06F5103V SMD 0.5W 510000ohm 400V Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 510000 ohms 510000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details