Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJP06F5100V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9773 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9773
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9773
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510R, 1%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0820
Res, 510R, 1%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0820
RES, 510R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:510ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 510R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:510ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9773 12AC0820
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic Res, 510R, 1%, 0.5W, 0805; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details