Panasonic Surface Mount Resistors ERJP06F49R9V

Description
Panasonic ERJP06F49R9V
Request a Quote Datasheet
Description
Panasonic ERJP06F49R9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277793
Surface Mount Resistors 277793
Panasonic ERJP06F49R9V

Panasonic ERJP06F49R9V

Supplier's Site
Res, 49R9, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y7009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
85Y7009
Res, 49R9, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic 85Y7009
RES, 49R9, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:49.9ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 49R9, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:49.9ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277793 85Y7009
Product Name Surface Mount Resistors Res, 49R9, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 49.9 ohms 49.9 ohms
Power Rating 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details