Panasonic Surface Mount Resistors ERJP06F4993V

Description
Panasonic ERJP06F4993V
Request a Quote Datasheet
Description
Panasonic ERJP06F4993V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277791
Surface Mount Resistors 277791
Panasonic ERJP06F4993V

Panasonic ERJP06F4993V

Supplier's Site
Res, 499K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y7013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
85Y7013
Res, 499K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic 85Y7013
RES, 499K, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:499kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 499K, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:499kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277791 85Y7013
Product Name Surface Mount Resistors Res, 499K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 499000 ohms 499000 ohms
Power Rating 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers