RES, 47R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:47ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 12AC0815 | 62W9768 |
| Product Name | Res, 47R, 1%, 0.5W, 0805; Resistor Case Style Panasonic | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 47 ohms | |
| Tolerance | 1 +/- % |