Panasonic Surface Mount Resistors ERJP06F4532V

Description
Panasonic ERJP06F4532V
Request a Quote Datasheet
Description
Panasonic ERJP06F4532V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1223741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223741
Surface Mount Resistors 1223741
Panasonic ERJP06F4532V

Panasonic ERJP06F4532V

Supplier's Site
Surface Mount Resistors - 1062960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1062960
Surface Mount Resistors 1062960
Panasonic ERJP06F4532V

Panasonic ERJP06F4532V

Supplier's Site
Res, 45K3, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y6997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
85Y6997
Res, 45K3, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic 85Y6997
RES, 45K3, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:45.3kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 45K3, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:45.3kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1223741 85Y6997
Product Name Surface Mount Resistors Res, 45K3, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details