Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJP06F43R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 43 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 43 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9765 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9765
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9765
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 43 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 43 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9765
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers