Panasonic Surface Mount Resistors ERJP06F37R4V

Description
Panasonic ERJP06F37R4V
Request a Quote Datasheet
Description
Panasonic ERJP06F37R4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1223739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223739
Surface Mount Resistors 1223739
Panasonic ERJP06F37R4V

Panasonic ERJP06F37R4V

Supplier's Site
Surface Mount Resistors - 1062958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1062958
Surface Mount Resistors 1062958
Panasonic ERJP06F37R4V

Panasonic ERJP06F37R4V

Supplier's Site
Res, 37R4, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y6980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37R4, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
85Y6980
Res, 37R4, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic 85Y6980
RES, 37R4, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:37.4ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 37R4, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:37.4ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1223739 1062958 85Y6980
Product Name Surface Mount Resistors Surface Mount Resistors Res, 37R4, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details