Panasonic Res, 3K57, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic ERJP06F3571V

Description
RES, 3K57, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.57kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 3K57, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.57kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K57, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y6976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
85Y6976
Res, 3K57, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic 85Y6976
RES, 3K57, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.57kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 3K57, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.57kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6976
Product Name Res, 3K57, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 3570 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details