Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJP06F30R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9750 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9750
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9750
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R, 1%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0808
Res, 30R, 1%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0808
RES, 30R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:30ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 30R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:30ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9750 12AC0808
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic Res, 30R, 1%, 0.5W, 0805; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers