Panasonic Surface Mount Resistors ERJP06F3003V

Description
Panasonic ERJP06F3003V
Request a Quote Datasheet
Description
Panasonic ERJP06F3003V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1062954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1062954
Surface Mount Resistors 1062954
Panasonic ERJP06F3003V

Panasonic ERJP06F3003V

Supplier's Site
Surface Mount Resistors - 1223735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223735
Surface Mount Resistors 1223735
Panasonic ERJP06F3003V

Panasonic ERJP06F3003V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9754 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9754
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9754
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300K, 1%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0811
Res, 300K, 1%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0811
RES, 300K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:300kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 300K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:300kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1062954 1223735 62W9754 12AC0811
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic Res, 300K, 1%, 0.5W, 0805; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details