Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJP06F3000V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9751 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9751
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9751
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300R, 1%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0809
Res, 300R, 1%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0809
RES, 300R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:300ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 300R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:300ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9751 12AC0809
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic Res, 300R, 1%, 0.5W, 0805; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details