Panasonic Res, 280K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic ERJP06F2803V

Description
RES, 280K, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:280kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet
Description
RES, 280K, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:280kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 280K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic - 13AC3393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
13AC3393
Res, 280K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic 13AC3393
RES, 280K, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:280kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 280K, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:280kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AC3393
Product Name Res, 280K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 280000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details